PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 6.00
Extension: 5
Bulb
Type: G-9
Qty: 4
Wattage: 40
Finish: Satin Nickel
Weight: 7
Product Name: Four Light Vanity
UPC: 748119023502
Category: Vanity
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 607058 |
| Product Name | 11283/4 Bathroom Fixtures-Four Lights |
| Application | Residential |