Capital Lighting, Inc. 11282/3 Bathroom Fixtures-Three Lights 607055

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 6.00 Extension: 5 Bulb Type: G-9 Qty: 3 Wattage: 40 Finish: Satin Nickel Weight: 5 Product Name: Three Light Vanity UPC: 748119023496 Category: Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 6.00 Extension: 5 Bulb Type: G-9 Qty: 3 Wattage: 40 Finish: Satin Nickel Weight: 5 Product Name: Three Light Vanity UPC: 748119023496 Category: Vanity

Suppliers

Company
Product
Description
Supplier Links
11282/3 Bathroom Fixtures-Three Lights - 607055 - Capital Lighting, Inc.
Columbus, OH, USA
11282/3 Bathroom Fixtures-Three Lights
607055
11282/3 Bathroom Fixtures-Three Lights 607055
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 6.00 Extension: 5 Bulb Type: G-9 Qty: 3 Wattage: 40 Finish: Satin Nickel Weight: 5 Product Name: Three Light Vanity UPC: 748119023496 Category: Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 6.00
Extension: 5
Bulb
Type: G-9
Qty: 3
Wattage: 40
Finish: Satin Nickel
Weight: 5
Product Name: Three Light Vanity
UPC: 748119023496
Category: Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607055
Product Name 11282/3 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details