Capital Lighting, Inc. 11280/1 Sconces-Single Glass 607050

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 8.00 Extension: 4 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: Satin Nickel Weight: 2 Product Name: One Light Vanity UPC: 748119023472 Category: Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 8.00 Extension: 4 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: Satin Nickel Weight: 2 Product Name: One Light Vanity UPC: 748119023472 Category: Vanity

Suppliers

Company
Product
Description
Supplier Links
11280/1 Sconces-Single Glass - 607050 - Capital Lighting, Inc.
Columbus, OH, USA
11280/1 Sconces-Single Glass
607050
11280/1 Sconces-Single Glass 607050
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 8.00 Extension: 4 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: Satin Nickel Weight: 2 Product Name: One Light Vanity UPC: 748119023472 Category: Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 8.00
Extension: 4
Bulb
Type: G-9
Qty: 1
Wattage: 40
Finish: Satin Nickel
Weight: 2
Product Name: One Light Vanity
UPC: 748119023472
Category: Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607050
Product Name 11280/1 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.47 m(L)
View Details