Capital Lighting, Inc. 10209/1OCN Mini Pendants-Cable 607043

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 8.00 Bulb Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 2 Product Name: One Light Oceanic Pendant UPC: 748119023113 Category: Pendant Glass: Oceanic
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 8.00 Bulb Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 2 Product Name: One Light Oceanic Pendant UPC: 748119023113 Category: Pendant Glass: Oceanic

Suppliers

Company
Product
Description
Supplier Links
10209/1OCN Mini Pendants-Cable - 607043 - Capital Lighting, Inc.
Columbus, OH, USA
10209/1OCN Mini Pendants-Cable
607043
10209/1OCN Mini Pendants-Cable 607043
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 8.00 Bulb Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 2 Product Name: One Light Oceanic Pendant UPC: 748119023113 Category: Pendant Glass: Oceanic

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 8.00
Bulb
Qty: 1
Wattage: 60
Finish: Satin Nickel
Weight: 2
Product Name: One Light Oceanic Pendant
UPC: 748119023113
Category: Pendant
Glass: Oceanic

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607043
Product Name 10209/1OCN Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details