Capital Lighting, Inc. 10218/1FIR Mini Pendants-Cable 607035

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.00 Bulb Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 3 Product Name: One Light Fire Pendant UPC: 748119023168 Category: Pendant Glass: Fire
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.00 Bulb Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 3 Product Name: One Light Fire Pendant UPC: 748119023168 Category: Pendant Glass: Fire

Suppliers

Company
Product
Description
Supplier Links
10218/1FIR Mini Pendants-Cable - 607035 - Capital Lighting, Inc.
Columbus, OH, USA
10218/1FIR Mini Pendants-Cable
607035
10218/1FIR Mini Pendants-Cable 607035
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.00 Bulb Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 3 Product Name: One Light Fire Pendant UPC: 748119023168 Category: Pendant Glass: Fire

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 9.00
Bulb
Qty: 1
Wattage: 60
Finish: Satin Nickel
Weight: 3
Product Name: One Light Fire Pendant
UPC: 748119023168
Category: Pendant
Glass: Fire

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607035
Product Name 10218/1FIR Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.168m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details