PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 9.00
Bulb
Qty: 1
Wattage: 60
Finish: Satin Nickel
Weight: 3
Product Name: One Light Earth Pendant
UPC: 748119023175
Category: Pendant
Glass: Earth
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 607032 |
| Product Name | 10218/1ERH Mini Pendants-Cable |
| Application | Residential |