Capital Lighting, Inc. 11255/2 Bathroom Fixtures-Two Lights 607027

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 9.00 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Aged Bronze Weight: 4 Product Name: Two Light Vanity UPC: 748119023328 Category: Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 9.00 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Aged Bronze Weight: 4 Product Name: Two Light Vanity UPC: 748119023328 Category: Vanity

Suppliers

Company
Product
Description
Supplier Links
11255/2 Bathroom Fixtures-Two Lights - 607027 - Capital Lighting, Inc.
Columbus, OH, USA
11255/2 Bathroom Fixtures-Two Lights
607027
11255/2 Bathroom Fixtures-Two Lights 607027
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 9.00 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Aged Bronze Weight: 4 Product Name: Two Light Vanity UPC: 748119023328 Category: Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 9.00
Extension: 6
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Aged Bronze
Weight: 4
Product Name: Two Light Vanity
UPC: 748119023328
Category: Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607027
Product Name 11255/2 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 1468983 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 125mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details