Capital Lighting, Inc. 10218/3FIR Mini Pendants-3 Light Cluster 607017

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.00 Bulb Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 3 Product Name: Three Light Fire Pendant UPC: 748119027081 Category: Pendant Glass: Fire
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.00 Bulb Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 3 Product Name: Three Light Fire Pendant UPC: 748119027081 Category: Pendant Glass: Fire

Suppliers

Company
Product
Description
Supplier Links
10218/3FIR Mini Pendants-3 Light Cluster - 607017 - Capital Lighting, Inc.
Columbus, OH, USA
10218/3FIR Mini Pendants-3 Light Cluster
607017
10218/3FIR Mini Pendants-3 Light Cluster 607017
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.00 Bulb Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 3 Product Name: Three Light Fire Pendant UPC: 748119027081 Category: Pendant Glass: Fire

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 9.00
Bulb
Qty: 3
Wattage: 60
Finish: Satin Nickel
Weight: 3
Product Name: Three Light Fire Pendant
UPC: 748119027081
Category: Pendant
Glass: Fire

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607017
Product Name 10218/3FIR Mini Pendants-3 Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details