Capital Lighting, Inc. 10218/3L-ERH Island/Pool Table-3 Light Bar 607016

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 3 Product Name: Three Light Linear Earth Pendant UPC: 748119027067 Category: Pendant Glass: Earth
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 3 Product Name: Three Light Linear Earth Pendant UPC: 748119027067 Category: Pendant Glass: Earth

Suppliers

Company
Product
Description
Supplier Links
10218/3L-ERH Island/Pool Table-3 Light Bar - 607016 - Capital Lighting, Inc.
Columbus, OH, USA
10218/3L-ERH Island/Pool Table-3 Light Bar
607016
10218/3L-ERH Island/Pool Table-3 Light Bar 607016
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 3 Product Name: Three Light Linear Earth Pendant UPC: 748119027067 Category: Pendant Glass: Earth

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 9.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Satin Nickel
Weight: 3
Product Name: Three Light Linear Earth Pendant
UPC: 748119027067
Category: Pendant
Glass: Earth

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607016
Product Name 10218/3L-ERH Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2700810 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 562mm(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details