Capital Lighting, Inc. 11253/4 Bathroom Fixtures-Four Lights 607008

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 9.00 Extension: 7 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Polished Nickel Weight: 8 Product Name: Four Light Vanity UPC: 748119023304 Category: Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 9.00 Extension: 7 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Polished Nickel Weight: 8 Product Name: Four Light Vanity UPC: 748119023304 Category: Vanity

Suppliers

Company
Product
Description
Supplier Links
11253/4 Bathroom Fixtures-Four Lights - 607008 - Capital Lighting, Inc.
Columbus, OH, USA
11253/4 Bathroom Fixtures-Four Lights
607008
11253/4 Bathroom Fixtures-Four Lights 607008
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 9.00 Extension: 7 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Polished Nickel Weight: 8 Product Name: Four Light Vanity UPC: 748119023304 Category: Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 9.00
Extension: 7
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Polished Nickel
Weight: 8
Product Name: Four Light Vanity
UPC: 748119023304
Category: Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607008
Product Name 11253/4 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2869538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details