Capital Lighting, Inc. 11230/3 Bathroom Fixtures-Three Lights 607003

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 7.00 Extension: 4 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Chrome Weight: 6 Product Name: Three Light Vanity UPC: 748119023205 Category: Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 7.00 Extension: 4 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Chrome Weight: 6 Product Name: Three Light Vanity UPC: 748119023205 Category: Vanity

Suppliers

Company
Product
Description
Supplier Links
11230/3 Bathroom Fixtures-Three Lights - 607003 - Capital Lighting, Inc.
Columbus, OH, USA
11230/3 Bathroom Fixtures-Three Lights
607003
11230/3 Bathroom Fixtures-Three Lights 607003
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 7.00 Extension: 4 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Chrome Weight: 6 Product Name: Three Light Vanity UPC: 748119023205 Category: Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 7.00
Extension: 4
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Polished Chrome
Weight: 6
Product Name: Three Light Vanity
UPC: 748119023205
Category: Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607003
Product Name 11230/3 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details