Capital Lighting, Inc. 11251/2 Bathroom Fixtures-Two Lights 607002

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 9.00 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Nickel Weight: 5 Product Name: Two Light Vanity UPC: 748119023281 Category: Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 9.00 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Nickel Weight: 5 Product Name: Two Light Vanity UPC: 748119023281 Category: Vanity

Suppliers

Company
Product
Description
Supplier Links
11251/2 Bathroom Fixtures-Two Lights - 607002 - Capital Lighting, Inc.
Columbus, OH, USA
11251/2 Bathroom Fixtures-Two Lights
607002
11251/2 Bathroom Fixtures-Two Lights 607002
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 9.00 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Nickel Weight: 5 Product Name: Two Light Vanity UPC: 748119023281 Category: Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 9.00
Extension: 7
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Polished Nickel
Weight: 5
Product Name: Two Light Vanity
UPC: 748119023281
Category: Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607002
Product Name 11251/2 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2860007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.195m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details