Capital Lighting, Inc. 134901-07-H261 Island/Pool Table-4 Light + 606988

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.20 Height: 35.70 Length 35.70 Bulb Type: G-25 Qty: 6 Wattage: 40 Finish: Dark Smoke Product Name: Pendant Glass: Stone and Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.20 Height: 35.70 Length 35.70 Bulb Type: G-25 Qty: 6 Wattage: 40 Finish: Dark Smoke Product Name: Pendant Glass: Stone and Clear

Suppliers

Company
Product
Description
Supplier Links
134901-07-H261 Island/Pool Table-4 Light + - 606988 - Capital Lighting, Inc.
Columbus, OH, USA
134901-07-H261 Island/Pool Table-4 Light +
606988
134901-07-H261 Island/Pool Table-4 Light + 606988
PRODUCT DETAILS / SPECS Width/Dia: 9.20 Height: 35.70 Length 35.70 Bulb Type: G-25 Qty: 6 Wattage: 40 Finish: Dark Smoke Product Name: Pendant Glass: Stone and Clear

PRODUCT DETAILS / SPECS
Width/Dia: 9.20
Height: 35.70
Length 35.70
Bulb
Type: G-25
Qty: 6
Wattage: 40
Finish: Dark Smoke
Product Name: Pendant
Glass: Stone and Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606988
Product Name 134901-07-H261 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details