Capital Lighting, Inc. 133325-07-642 Pendants-Bowl Style 606987

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.20 Height: 40.30 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Dark Smoke Product Name: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.20 Height: 40.30 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Dark Smoke Product Name: Pendant

Suppliers

Company
Product
Description
Supplier Links
133325-07-642 Pendants-Bowl Style - 606987 - Capital Lighting, Inc.
Columbus, OH, USA
133325-07-642 Pendants-Bowl Style
606987
133325-07-642 Pendants-Bowl Style 606987
PRODUCT DETAILS / SPECS Width/Dia: 28.20 Height: 40.30 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Dark Smoke Product Name: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 28.20
Height: 40.30
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Dark Smoke
Product Name: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606987
Product Name 133325-07-642 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details