Capital Lighting, Inc. 134501-07-532 Pendants-Glass Down 606984

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 33.20 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Smoke Product Name: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 33.20 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Smoke Product Name: Pendant

Suppliers

Company
Product
Description
Supplier Links
134501-07-532 Pendants-Glass Down - 606984 - Capital Lighting, Inc.
Columbus, OH, USA
134501-07-532 Pendants-Glass Down
606984
134501-07-532 Pendants-Glass Down 606984
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 33.20 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Smoke Product Name: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 33.20
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Dark Smoke
Product Name: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606984
Product Name 134501-07-532 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details