Capital Lighting, Inc. 134505-07-536 Pendants-Glass Down 606980

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 45.30 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Smoke Product Name: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 45.30 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Smoke Product Name: Pendant

Suppliers

Company
Product
Description
Supplier Links
134505-07-536 Pendants-Glass Down - 606980 - Capital Lighting, Inc.
Columbus, OH, USA
134505-07-536 Pendants-Glass Down
606980
134505-07-536 Pendants-Glass Down 606980
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 45.30 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Smoke Product Name: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 45.30
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Dark Smoke
Product Name: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606980
Product Name 134505-07-536 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1884158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details