Capital Lighting, Inc. 133325-07-640 Pendants-Bowl Style 606958

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.20 Height: 40.30 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Dark Smoke Product Name: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.20 Height: 40.30 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Dark Smoke Product Name: Pendant

Suppliers

Company
Product
Description
Supplier Links
133325-07-640 Pendants-Bowl Style - 606958 - Capital Lighting, Inc.
Columbus, OH, USA
133325-07-640 Pendants-Bowl Style
606958
133325-07-640 Pendants-Bowl Style 606958
PRODUCT DETAILS / SPECS Width/Dia: 28.20 Height: 40.30 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Dark Smoke Product Name: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 28.20
Height: 40.30
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Dark Smoke
Product Name: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606958
Product Name 133325-07-640 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2407109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details