Capital Lighting, Inc. 133305-07-518 Pendants-Bowl Style 606957

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 34.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Dark Smoke Product Name: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 34.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Dark Smoke Product Name: Pendant

Suppliers

Company
Product
Description
Supplier Links
133305-07-518 Pendants-Bowl Style - 606957 - Capital Lighting, Inc.
Columbus, OH, USA
133305-07-518 Pendants-Bowl Style
606957
133305-07-518 Pendants-Bowl Style 606957
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 34.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Dark Smoke Product Name: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 22.50
Height: 34.50
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Dark Smoke
Product Name: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606957
Product Name 133305-07-518 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 615 mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details