Capital Lighting, Inc. 2032MN Flush Mounts-Bowl Style 606938

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 3.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Matte Nickel Weight: 6 Product Name: Two Light Ceiling Fixture UPC: 841224078914 Category: Ceiling Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 3.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Matte Nickel Weight: 6 Product Name: Two Light Ceiling Fixture UPC: 841224078914 Category: Ceiling Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
2032MN Flush Mounts-Bowl Style - 606938 - Capital Lighting, Inc.
Columbus, OH, USA
2032MN Flush Mounts-Bowl Style
606938
2032MN Flush Mounts-Bowl Style 606938
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 3.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Matte Nickel Weight: 6 Product Name: Two Light Ceiling Fixture UPC: 841224078914 Category: Ceiling Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 3.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Matte Nickel
Weight: 6
Product Name: Two Light Ceiling Fixture
UPC: 841224078914
Category: Ceiling
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606938
Product Name 2032MN Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details