Capital Lighting, Inc. 126401-07-G218 Flush Mounts-Drum Shades 606924

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.10 Height: 5.80 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Dark Smoke Product Name: Semi Flush Glass: Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.10 Height: 5.80 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Dark Smoke Product Name: Semi Flush Glass: Opal

Suppliers

Company
Product
Description
Supplier Links
126401-07-G218 Flush Mounts-Drum Shades - 606924 - Capital Lighting, Inc.
Columbus, OH, USA
126401-07-G218 Flush Mounts-Drum Shades
606924
126401-07-G218 Flush Mounts-Drum Shades 606924
PRODUCT DETAILS / SPECS Width/Dia: 12.10 Height: 5.80 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Dark Smoke Product Name: Semi Flush Glass: Opal

PRODUCT DETAILS / SPECS
Width/Dia: 12.10
Height: 5.80
Bulb
Type: G-9
Qty: 1
Wattage: 60
Finish: Dark Smoke
Product Name: Semi Flush
Glass: Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606924
Product Name 126401-07-G218 Flush Mounts-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details