Capital Lighting, Inc. 126403-07-H216 Semi-Flush Mts.-Drum Shade 606921

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.30 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Dark Smoke Product Name: Semi Flush Glass: Stone
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.30 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Dark Smoke Product Name: Semi Flush Glass: Stone

Suppliers

Company
Product
Description
Supplier Links
126403-07-H216 Semi-Flush Mts.-Drum Shade - 606921 - Capital Lighting, Inc.
Columbus, OH, USA
126403-07-H216 Semi-Flush Mts.-Drum Shade
606921
126403-07-H216 Semi-Flush Mts.-Drum Shade 606921
PRODUCT DETAILS / SPECS Width/Dia: 19.30 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Dark Smoke Product Name: Semi Flush Glass: Stone

PRODUCT DETAILS / SPECS
Width/Dia: 19.30
Height: 12.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Dark Smoke
Product Name: Semi Flush
Glass: Stone

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606921
Product Name 126403-07-H216 Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details