Capital Lighting, Inc. 2042OR Flush Mounts-Bowl Style 606914

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 3.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 6 Product Name: Two Light Ceiling Fixture UPC: 841224078921 Category: Ceiling Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 3.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 6 Product Name: Two Light Ceiling Fixture UPC: 841224078921 Category: Ceiling Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
2042OR Flush Mounts-Bowl Style - 606914 - Capital Lighting, Inc.
Columbus, OH, USA
2042OR Flush Mounts-Bowl Style
606914
2042OR Flush Mounts-Bowl Style 606914
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 3.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 6 Product Name: Two Light Ceiling Fixture UPC: 841224078921 Category: Ceiling Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 3.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Oil Rubbed Bronze
Weight: 6
Product Name: Two Light Ceiling Fixture
UPC: 841224078921
Category: Ceiling
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606914
Product Name 2042OR Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 360075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1565mm(L)
View Details