Capital Lighting, Inc. 2741CB Flush Mounts-Bowl Style 606911

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Chesterfield Brown Weight: 5 Product Name: Two Light Ceiling Fixture UPC: 841224077184 Category: Ceiling Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Chesterfield Brown Weight: 5 Product Name: Two Light Ceiling Fixture UPC: 841224077184 Category: Ceiling Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
2741CB Flush Mounts-Bowl Style - 606911 - Capital Lighting, Inc.
Columbus, OH, USA
2741CB Flush Mounts-Bowl Style
606911
2741CB Flush Mounts-Bowl Style 606911
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Chesterfield Brown Weight: 5 Product Name: Two Light Ceiling Fixture UPC: 841224077184 Category: Ceiling Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 5.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Chesterfield Brown
Weight: 5
Product Name: Two Light Ceiling Fixture
UPC: 841224077184
Category: Ceiling
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606911
Product Name 2741CB Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details