Capital Lighting, Inc. 104303-05-ZV323 Mid. Chandeliers-Glass Up 606904

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 19.30 Length 19.30 Bulb Type: G-9 Qty: 4 Wattage: 60 Finish: Bronze Product Name: Four Light Chandelier Glass: Stone and Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 19.30 Length 19.30 Bulb Type: G-9 Qty: 4 Wattage: 60 Finish: Bronze Product Name: Four Light Chandelier Glass: Stone and Clear

Suppliers

Company
Product
Description
Supplier Links
104303-05-ZV323 Mid. Chandeliers-Glass Up - 606904 - Capital Lighting, Inc.
Columbus, OH, USA
104303-05-ZV323 Mid. Chandeliers-Glass Up
606904
104303-05-ZV323 Mid. Chandeliers-Glass Up 606904
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 19.30 Length 19.30 Bulb Type: G-9 Qty: 4 Wattage: 60 Finish: Bronze Product Name: Four Light Chandelier Glass: Stone and Clear

PRODUCT DETAILS / SPECS
Width/Dia: 24.50
Height: 19.30
Length 19.30
Bulb
Type: G-9
Qty: 4
Wattage: 60
Finish: Bronze
Product Name: Four Light Chandelier
Glass: Stone and Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606904
Product Name 104303-05-ZV323 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105493 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details