Capital Lighting, Inc. 104305-07-ZV323 Mid. Chandeliers-Glass Up 606903

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 19.30 Bulb Type: G-9 Qty: 8 Wattage: 60 Finish: Dark Smoke Product Name: Eight Light Chandelier Glass: Stone and Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 19.30 Bulb Type: G-9 Qty: 8 Wattage: 60 Finish: Dark Smoke Product Name: Eight Light Chandelier Glass: Stone and Clear

Suppliers

Company
Product
Description
Supplier Links
104305-07-ZV323 Mid. Chandeliers-Glass Up - 606903 - Capital Lighting, Inc.
Columbus, OH, USA
104305-07-ZV323 Mid. Chandeliers-Glass Up
606903
104305-07-ZV323 Mid. Chandeliers-Glass Up 606903
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 19.30 Bulb Type: G-9 Qty: 8 Wattage: 60 Finish: Dark Smoke Product Name: Eight Light Chandelier Glass: Stone and Clear

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 19.30
Bulb
Type: G-9
Qty: 8
Wattage: 60
Finish: Dark Smoke
Product Name: Eight Light Chandelier
Glass: Stone and Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606903
Product Name 104305-07-ZV323 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details