Capital Lighting, Inc. 123305-07-521 Semi-Flush Mts.-Bowl Style 606902

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 8.50 Length 8.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Dark Smoke Product Name: Four Light Semi Flush
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 8.50 Length 8.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Dark Smoke Product Name: Four Light Semi Flush

Suppliers

Company
Product
Description
Supplier Links
123305-07-521 Semi-Flush Mts.-Bowl Style - 606902 - Capital Lighting, Inc.
Columbus, OH, USA
123305-07-521 Semi-Flush Mts.-Bowl Style
606902
123305-07-521 Semi-Flush Mts.-Bowl Style 606902
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 8.50 Length 8.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Dark Smoke Product Name: Four Light Semi Flush

PRODUCT DETAILS / SPECS
Width/Dia: 22.50
Height: 8.50
Length 8.50
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Dark Smoke
Product Name: Four Light Semi Flush

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606902
Product Name 123305-07-521 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
LED Panel Lights - 2860007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details