Capital Lighting, Inc. 136310-08-H168 Mid. Chandeliers-Glass Up 606796

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 34.20 Length 34.20 Bulb Type: G-9 Qty: 4 Wattage: 60 Finish: Burnished Steel Product Name: Pendant Glass: Stone
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 34.20 Length 34.20 Bulb Type: G-9 Qty: 4 Wattage: 60 Finish: Burnished Steel Product Name: Pendant Glass: Stone

Suppliers

Company
Product
Description
Supplier Links
136310-08-H168 Mid. Chandeliers-Glass Up - 606796 - Capital Lighting, Inc.
Columbus, OH, USA
136310-08-H168 Mid. Chandeliers-Glass Up
606796
136310-08-H168 Mid. Chandeliers-Glass Up 606796
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 34.20 Length 34.20 Bulb Type: G-9 Qty: 4 Wattage: 60 Finish: Burnished Steel Product Name: Pendant Glass: Stone

PRODUCT DETAILS / SPECS
Width/Dia: 19.50
Height: 34.20
Length 34.20
Bulb
Type: G-9
Qty: 4
Wattage: 60
Finish: Burnished Steel
Product Name: Pendant
Glass: Stone

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606796
Product Name 136310-08-H168 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details