Capital Lighting, Inc. 136403-07-H216 Pendants-Drum Shade 606795

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.30 Height: 29.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Dark Smoke Product Name: Pendant Glass: Stone
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.30 Height: 29.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Dark Smoke Product Name: Pendant Glass: Stone

Suppliers

Company
Product
Description
Supplier Links
136403-07-H216 Pendants-Drum Shade - 606795 - Capital Lighting, Inc.
Columbus, OH, USA
136403-07-H216 Pendants-Drum Shade
606795
136403-07-H216 Pendants-Drum Shade 606795
PRODUCT DETAILS / SPECS Width/Dia: 19.30 Height: 29.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Dark Smoke Product Name: Pendant Glass: Stone

PRODUCT DETAILS / SPECS
Width/Dia: 19.30
Height: 29.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Dark Smoke
Product Name: Pendant
Glass: Stone

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606795
Product Name 136403-07-H216 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2407175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details