PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Bulb
Finish: Studio White
Product Name: 32`` 3 Blade Ceiling Fan
Category: Ceiling Fan
Safety Rating: Ul
Safety Listing: Dry
Motor size: 153x10
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 13.5
Blade span: 32
Blade type: Studio White
Electricity Use: 44
Speeds: 187/175/99 RPM
Optional Control: Pull Chain
Reverse Air: Yes
Airflow Efficienty: 1683
Airflow Efficienty: 38
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 606788 |
| Product Name | 32323-8 Fans-Ceiling Fans |