Capital Lighting, Inc. 3084-86 Mini Pendants-Rod 606784

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 7.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oiled Bronze Product Name: One Light Pendant Category: Pendant Glass: Satin Opal Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 7.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oiled Bronze Product Name: One Light Pendant Category: Pendant Glass: Satin Opal Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
3084-86 Mini Pendants-Rod - 606784 - Capital Lighting, Inc.
Columbus, OH, USA
3084-86 Mini Pendants-Rod
606784
3084-86 Mini Pendants-Rod 606784
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 7.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oiled Bronze Product Name: One Light Pendant Category: Pendant Glass: Satin Opal Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 7.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Oiled Bronze
Product Name: One Light Pendant
Category: Pendant
Glass: Satin Opal
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606784
Product Name 3084-86 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1884156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.2 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details