Capital Lighting, Inc. 3090-14-86 Flush Mounts-Drum Shades 606783

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 7.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Oiled Bronze Product Name: Three Light Ceiling Mount Category: Ceiling Mount Glass: Satin Opal Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 7.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Oiled Bronze Product Name: Three Light Ceiling Mount Category: Ceiling Mount Glass: Satin Opal Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
3090-14-86 Flush Mounts-Drum Shades - 606783 - Capital Lighting, Inc.
Columbus, OH, USA
3090-14-86 Flush Mounts-Drum Shades
606783
3090-14-86 Flush Mounts-Drum Shades 606783
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 7.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Oiled Bronze Product Name: Three Light Ceiling Mount Category: Ceiling Mount Glass: Satin Opal Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 14.25
Height: 7.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Oiled Bronze
Product Name: Three Light Ceiling Mount
Category: Ceiling Mount
Glass: Satin Opal
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606783
Product Name 3090-14-86 Flush Mounts-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details