Capital Lighting, Inc. 3110-86 Mini Pendants-Rod 606782

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 18.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oiled Bronze Product Name: One Light Pendant Category: Pendant Glass: Amber Scavo Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 18.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oiled Bronze Product Name: One Light Pendant Category: Pendant Glass: Amber Scavo Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
3110-86 Mini Pendants-Rod - 606782 - Capital Lighting, Inc.
Columbus, OH, USA
3110-86 Mini Pendants-Rod
606782
3110-86 Mini Pendants-Rod 606782
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 18.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oiled Bronze Product Name: One Light Pendant Category: Pendant Glass: Amber Scavo Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 18.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Oiled Bronze
Product Name: One Light Pendant
Category: Pendant
Glass: Amber Scavo
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606782
Product Name 3110-86 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details