Capital Lighting, Inc. 136605-07-G242 Island/Pool Table-4 Light + 606779

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.10 Height: 36.90 Length 36.90 Bulb Type: G-9 Qty: 5 Wattage: 60 Finish: Dark Smoke Product Name: Pendant Glass: Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.10 Height: 36.90 Length 36.90 Bulb Type: G-9 Qty: 5 Wattage: 60 Finish: Dark Smoke Product Name: Pendant Glass: Opal

Suppliers

Company
Product
Description
Supplier Links
136605-07-G242 Island/Pool Table-4 Light + - 606779 - Capital Lighting, Inc.
Columbus, OH, USA
136605-07-G242 Island/Pool Table-4 Light +
606779
136605-07-G242 Island/Pool Table-4 Light + 606779
PRODUCT DETAILS / SPECS Width/Dia: 5.10 Height: 36.90 Length 36.90 Bulb Type: G-9 Qty: 5 Wattage: 60 Finish: Dark Smoke Product Name: Pendant Glass: Opal

PRODUCT DETAILS / SPECS
Width/Dia: 5.10
Height: 36.90
Length 36.90
Bulb
Type: G-9
Qty: 5
Wattage: 60
Finish: Dark Smoke
Product Name: Pendant
Glass: Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606779
Product Name 136605-07-G242 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details