Capital Lighting, Inc. 204903-07-G261 Sconces-Single Glass 606766

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 6.50 Length 6.50 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Dark Smoke Product Name: One Light Sconce Glass: Opal and Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 6.50 Length 6.50 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Dark Smoke Product Name: One Light Sconce Glass: Opal and Clear

Suppliers

Company
Product
Description
Supplier Links
204903-07-G261 Sconces-Single Glass - 606766 - Capital Lighting, Inc.
Columbus, OH, USA
204903-07-G261 Sconces-Single Glass
606766
204903-07-G261 Sconces-Single Glass 606766
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 6.50 Length 6.50 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Dark Smoke Product Name: One Light Sconce Glass: Opal and Clear

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 6.50
Length 6.50
Bulb
Type: G-9
Qty: 1
Wattage: 60
Finish: Dark Smoke
Product Name: One Light Sconce
Glass: Opal and Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606766
Product Name 204903-07-G261 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details