Capital Lighting, Inc. 204910-07-G261 Sconces-Triple Glass 606761

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 21.50 Length 21.50 Bulb Type: G-9 Qty: 3 Wattage: 60 Finish: Dark Smoke Product Name: Sconce Glass: Opal and Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 21.50 Length 21.50 Bulb Type: G-9 Qty: 3 Wattage: 60 Finish: Dark Smoke Product Name: Sconce Glass: Opal and Clear

Suppliers

Company
Product
Description
Supplier Links
204910-07-G261 Sconces-Triple Glass - 606761 - Capital Lighting, Inc.
Columbus, OH, USA
204910-07-G261 Sconces-Triple Glass
606761
204910-07-G261 Sconces-Triple Glass 606761
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 21.50 Length 21.50 Bulb Type: G-9 Qty: 3 Wattage: 60 Finish: Dark Smoke Product Name: Sconce Glass: Opal and Clear

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 21.50
Length 21.50
Bulb
Type: G-9
Qty: 3
Wattage: 60
Finish: Dark Smoke
Product Name: Sconce
Glass: Opal and Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606761
Product Name 204910-07-G261 Sconces-Triple Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details