Capital Lighting, Inc. 204910-07-H261 Sconces-Triple Glass 606760

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 21.50 Length 21.50 Bulb Type: G-9 Qty: 3 Wattage: 60 Finish: Dark Smoke Product Name: Sconce Glass: Stone and Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 21.50 Length 21.50 Bulb Type: G-9 Qty: 3 Wattage: 60 Finish: Dark Smoke Product Name: Sconce Glass: Stone and Clear

Suppliers

Company
Product
Description
Supplier Links
204910-07-H261 Sconces-Triple Glass - 606760 - Capital Lighting, Inc.
Columbus, OH, USA
204910-07-H261 Sconces-Triple Glass
606760
204910-07-H261 Sconces-Triple Glass 606760
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 21.50 Length 21.50 Bulb Type: G-9 Qty: 3 Wattage: 60 Finish: Dark Smoke Product Name: Sconce Glass: Stone and Clear

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 21.50
Length 21.50
Bulb
Type: G-9
Qty: 3
Wattage: 60
Finish: Dark Smoke
Product Name: Sconce
Glass: Stone and Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606760
Product Name 204910-07-H261 Sconces-Triple Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details