Capital Lighting, Inc. 1-1050-6-122 Mid. Chandeliers-Drum Shades 606737

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 33.50 Bulb Type: G-9 Qty: 6 Wattage: 60 Finish: Gold Dust Product Name: Six Light Transitional Chandelier UPC: 822920229152 Category: Chandelier Glass: Clear Crystals Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Raymond Waites
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 33.50 Bulb Type: G-9 Qty: 6 Wattage: 60 Finish: Gold Dust Product Name: Six Light Transitional Chandelier UPC: 822920229152 Category: Chandelier Glass: Clear Crystals Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Raymond Waites

Suppliers

Company
Product
Description
Supplier Links
1-1050-6-122 Mid. Chandeliers-Drum Shades - 606737 - Capital Lighting, Inc.
Columbus, OH, USA
1-1050-6-122 Mid. Chandeliers-Drum Shades
606737
1-1050-6-122 Mid. Chandeliers-Drum Shades 606737
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 33.50 Bulb Type: G-9 Qty: 6 Wattage: 60 Finish: Gold Dust Product Name: Six Light Transitional Chandelier UPC: 822920229152 Category: Chandelier Glass: Clear Crystals Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Raymond Waites

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 33.50
Bulb
Type: G-9
Qty: 6
Wattage: 60
Finish: Gold Dust
Product Name: Six Light Transitional Chandelier
UPC: 822920229152
Category: Chandelier
Glass: Clear Crystals
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Designer: Raymond Waites

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606737
Product Name 1-1050-6-122 Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details