Capital Lighting, Inc. 1032-8 Fans-Light Kits 606736

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 4.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Studio White Product Name: Two Light 10 Satin Opal Bowl Category: Light Kit Glass: Satin Opal Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 4.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Studio White Product Name: Two Light 10 Satin Opal Bowl Category: Light Kit Glass: Satin Opal Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
1032-8 Fans-Light Kits - 606736 - Capital Lighting, Inc.
Columbus, OH, USA
1032-8 Fans-Light Kits
606736
1032-8 Fans-Light Kits 606736
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 4.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Studio White Product Name: Two Light 10 Satin Opal Bowl Category: Light Kit Glass: Satin Opal Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 4.00
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Studio White
Product Name: Two Light 10 Satin Opal Bowl
Category: Light Kit
Glass: Satin Opal
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606736
Product Name 1032-8 Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.55m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details