Capital Lighting, Inc. 1032-95 Fans-Light Kits 606733

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 4.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Old World Product Name: Two Light 10 Amber Scavo Bowl Category: Light Kit Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 4.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Old World Product Name: Two Light 10 Amber Scavo Bowl Category: Light Kit Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
1032-95 Fans-Light Kits - 606733 - Capital Lighting, Inc.
Columbus, OH, USA
1032-95 Fans-Light Kits
606733
1032-95 Fans-Light Kits 606733
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 4.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Old World Product Name: Two Light 10 Amber Scavo Bowl Category: Light Kit Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 4.00
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Old World
Product Name: Two Light 10 Amber Scavo Bowl
Category: Light Kit
Glass: Amber Scavo
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606733
Product Name 1032-95 Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details