PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 75
Finish: Satin Nickel
Product Name: 52`` 3 Blade Ceiling Fan
Category: Ceiling Fan
Safety Rating: Ul
Safety Listing: Wet
Motor size: 172x17
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 13.5
Blade span: 52
Blade type: Walnut
Electricity Use: 66
Light Kit: Included
Speeds: 207/150/91/78 RPM
Optional Control: 7-1092-6 Speed And Light Dimming Wall Control
Reverse Air: 207/150/91/78
Airflow Efficienty: 6514
Airflow Efficienty: 99
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 606731 |
| Product Name | 142523-65 Fans-Wet Location |