Capital Lighting, Inc. 2806-18-70 Pendants-Other 606723

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 23.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Persian White Product Name: Three Light Dual Mount Category: Dual Mount Glass: Clear Seeded Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 23.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Persian White Product Name: Three Light Dual Mount Category: Dual Mount Glass: Clear Seeded Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
2806-18-70 Pendants-Other - 606723 - Capital Lighting, Inc.
Columbus, OH, USA
2806-18-70 Pendants-Other
606723
2806-18-70 Pendants-Other 606723
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 23.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Persian White Product Name: Three Light Dual Mount Category: Dual Mount Glass: Clear Seeded Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 23.25
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Persian White
Product Name: Three Light Dual Mount
Category: Dual Mount
Glass: Clear Seeded
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606723
Product Name 2806-18-70 Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details