PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Bulb
Type: CFL
Qty: 2
Wattage: 13
Finish: Oiled Bronze
Product Name: Two Light 52`` Patio Fan
Category: Patio Fan
Safety Rating: Ul
Safety Listing: Wet
Motor size: 153x18
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 12
Blade span: 52
Blade type: Walnut
Electricity Use: 53
Light Kit: Included
Speeds: 194/148/81 RPM
Optional Control: Fan Speed Pull Chain & On/Off Light Pull Chain
Reverse Air: Yes
Airflow Efficienty: 4955
Airflow Efficienty: 92
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 606716 |
| Product Name | 19525-86 Fans-Wet Location |