Capital Lighting, Inc. 2303-906 Fans-Light Kits 606707

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 3.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: White Product Name: Three Light 190W Light Kit Category: Light Kit Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 3.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: White Product Name: Three Light 190W Light Kit Category: Light Kit Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
2303-906 Fans-Light Kits - 606707 - Capital Lighting, Inc.
Columbus, OH, USA
2303-906 Fans-Light Kits
606707
2303-906 Fans-Light Kits 606707
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 3.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: White Product Name: Three Light 190W Light Kit Category: Light Kit Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 3.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: White
Product Name: Three Light 190W Light Kit
Category: Light Kit
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606707
Product Name 2303-906 Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details