Capital Lighting, Inc. 6106-6-70 Mid. Chandeliers-Candle 606696

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 29.75 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Persian White Product Name: Six Light Chandelier Category: Chandelier Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 29.75 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Persian White Product Name: Six Light Chandelier Category: Chandelier Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6106-6-70 Mid. Chandeliers-Candle - 606696 - Capital Lighting, Inc.
Columbus, OH, USA
6106-6-70 Mid. Chandeliers-Candle
606696
6106-6-70 Mid. Chandeliers-Candle 606696
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 29.75 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Persian White Product Name: Six Light Chandelier Category: Chandelier Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 29.75
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Persian White
Product Name: Six Light Chandelier
Category: Chandelier
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606696
Product Name 6106-6-70 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 862mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details