Capital Lighting, Inc. 6206-6-70 Large Chandeliers-Candle 606691

Description
PRODUCT DETAILS / SPECS Width/Dia: 39.25 Height: 39.25 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Persian White Product Name: Six Light Chandelier Category: Chandelier Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 39.25 Height: 39.25 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Persian White Product Name: Six Light Chandelier Category: Chandelier Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6206-6-70 Large Chandeliers-Candle - 606691 - Capital Lighting, Inc.
Columbus, OH, USA
6206-6-70 Large Chandeliers-Candle
606691
6206-6-70 Large Chandeliers-Candle 606691
PRODUCT DETAILS / SPECS Width/Dia: 39.25 Height: 39.25 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Persian White Product Name: Six Light Chandelier Category: Chandelier Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 39.25
Height: 39.25
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Persian White
Product Name: Six Light Chandelier
Category: Chandelier
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606691
Product Name 6206-6-70 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2306140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details