Capital Lighting, Inc. 6206-9-70 Large Chandeliers-Candle 606690

Description
PRODUCT DETAILS / SPECS Width/Dia: 40.50 Height: 32.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Persian White Product Name: Nine Light Chandelier Category: Chandelier Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 40.50 Height: 32.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Persian White Product Name: Nine Light Chandelier Category: Chandelier Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6206-9-70 Large Chandeliers-Candle - 606690 - Capital Lighting, Inc.
Columbus, OH, USA
6206-9-70 Large Chandeliers-Candle
606690
6206-9-70 Large Chandeliers-Candle 606690
PRODUCT DETAILS / SPECS Width/Dia: 40.50 Height: 32.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Persian White Product Name: Nine Light Chandelier Category: Chandelier Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 40.50
Height: 32.00
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Persian White
Product Name: Nine Light Chandelier
Category: Chandelier
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606690
Product Name 6206-9-70 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details