Capital Lighting, Inc. 1-1070-5-59 Mid. Chandeliers-Drum Shades 606686

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 25.75 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Distressed Bronze Product Name: Five Light Transitional Chandelier UPC: 822920229459 Category: Chandelier Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Raymond Waites
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 25.75 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Distressed Bronze Product Name: Five Light Transitional Chandelier UPC: 822920229459 Category: Chandelier Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Raymond Waites

Suppliers

Company
Product
Description
Supplier Links
1-1070-5-59 Mid. Chandeliers-Drum Shades - 606686 - Capital Lighting, Inc.
Columbus, OH, USA
1-1070-5-59 Mid. Chandeliers-Drum Shades
606686
1-1070-5-59 Mid. Chandeliers-Drum Shades 606686
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 25.75 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Distressed Bronze Product Name: Five Light Transitional Chandelier UPC: 822920229459 Category: Chandelier Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Raymond Waites

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 25.75
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Distressed Bronze
Product Name: Five Light Transitional Chandelier
UPC: 822920229459
Category: Chandelier
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Designer: Raymond Waites

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606686
Product Name 1-1070-5-59 Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1883513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details