Capital Lighting, Inc. 1-2010-6-05 Mid. Chandeliers-Candle 606685

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 29.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Oiled Copper Product Name: Six Light Transitional Chandelier UPC: 822920229664 Category: Chandelier Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Brian Thomas
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 29.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Oiled Copper Product Name: Six Light Transitional Chandelier UPC: 822920229664 Category: Chandelier Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Brian Thomas

Suppliers

Company
Product
Description
Supplier Links
1-2010-6-05 Mid. Chandeliers-Candle - 606685 - Capital Lighting, Inc.
Columbus, OH, USA
1-2010-6-05 Mid. Chandeliers-Candle
606685
1-2010-6-05 Mid. Chandeliers-Candle 606685
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 29.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Oiled Copper Product Name: Six Light Transitional Chandelier UPC: 822920229664 Category: Chandelier Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Brian Thomas

PRODUCT DETAILS / SPECS
Width/Dia: 28.50
Height: 29.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Oiled Copper
Product Name: Six Light Transitional Chandelier
UPC: 822920229664
Category: Chandelier
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Designer: Brian Thomas

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606685
Product Name 1-2010-6-05 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 2496474 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details