Capital Lighting, Inc. 1-1071-2-59 Island/Pool Table-Drum Shades 606683

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 32.25 Length 32.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Distressed Bronze Weight: 15.62 Product Name: Two Light Transitional Kitchen Island Light UPC: 822920229473 Category: Island Light Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Raymond Waites
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 32.25 Length 32.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Distressed Bronze Weight: 15.62 Product Name: Two Light Transitional Kitchen Island Light UPC: 822920229473 Category: Island Light Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Raymond Waites

Suppliers

Company
Product
Description
Supplier Links
1-1071-2-59 Island/Pool Table-Drum Shades - 606683 - Capital Lighting, Inc.
Columbus, OH, USA
1-1071-2-59 Island/Pool Table-Drum Shades
606683
1-1071-2-59 Island/Pool Table-Drum Shades 606683
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 32.25 Length 32.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Distressed Bronze Weight: 15.62 Product Name: Two Light Transitional Kitchen Island Light UPC: 822920229473 Category: Island Light Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Raymond Waites

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 32.25
Length 32.25
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Distressed Bronze
Weight: 15.62
Product Name: Two Light Transitional Kitchen Island Light
UPC: 822920229473
Category: Island Light
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Designer: Raymond Waites

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606683
Product Name 1-1071-2-59 Island/Pool Table-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 85mm(L)
View Details