Capital Lighting, Inc. 1-1201-6-167 Island/Pool Table-4 Light + 606680

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 20.00 Length 20.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Tierra De Sienna Weight: 18.26 Product Name: Six Light Transitional Oval Chandelier UPC: 822920229541 Category: Island Light Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 20.00 Length 20.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Tierra De Sienna Weight: 18.26 Product Name: Six Light Transitional Oval Chandelier UPC: 822920229541 Category: Island Light Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
1-1201-6-167 Island/Pool Table-4 Light + - 606680 - Capital Lighting, Inc.
Columbus, OH, USA
1-1201-6-167 Island/Pool Table-4 Light +
606680
1-1201-6-167 Island/Pool Table-4 Light + 606680
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 20.00 Length 20.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Tierra De Sienna Weight: 18.26 Product Name: Six Light Transitional Oval Chandelier UPC: 822920229541 Category: Island Light Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 15.25
Height: 20.00
Length 20.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Tierra De Sienna
Weight: 18.26
Product Name: Six Light Transitional Oval Chandelier
UPC: 822920229541
Category: Island Light
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 606680
Product Name 1-1201-6-167 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2496468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details